STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors STEVAL-ICB003V1

Description
Win Source Part Number: 1283624-STEVAL-ICB00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: STM8S Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Sensing Range: 8 Buttons/Keys Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STMPE1208S, STM8S207K6 Sensor Type: Touch, Capacitive Voltage - Supply: 9V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10042,STEVALICB0 03V1,-497-10042,1805 -STEVAL-ICB003V1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283624-STEVAL-ICB00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: STM8S Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Sensing Range: 8 Buttons/Keys Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STMPE1208S, STM8S207K6 Sensor Type: Touch, Capacitive Voltage - Supply: 9V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10042,STEVALICB0 03V1,-497-10042,1805 -STEVAL-ICB003V1 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283624-STEVAL-ICB003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283624-STEVAL-ICB003V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283624-STEVAL-ICB003V1
Win Source Part Number: 1283624-STEVAL-ICB00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: STM8S Package: Box Standard Package: 1 Interface: I2C Supplied Contents: Board(s) Sensing Range: 8 Buttons/Keys Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STMPE1208S, STM8S207K6 Sensor Type: Touch, Capacitive Voltage - Supply: 9V ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10042,STEVALICB0 03V1,-497-10042,1805 -STEVAL-ICB003V1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283624-STEVAL-ICB003V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: STM8S
Package: Box
Standard Package: 1
Interface: I2C
Supplied Contents: Board(s)
Sensing Range: 8 Buttons/Keys
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STMPE1208S, STM8S207K6
Sensor Type: Touch, Capacitive
Voltage - Supply: 9V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10042,STEVALICB003V1,-497-10042,1805-STEVAL-ICB003V1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sensor Evaluation Boards - 497-10042-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10042-ND
Sensor Evaluation Boards 497-10042-ND
STMPE1208S, STM8S207K6 STM8S Touch, Capacitive Sensor Evaluation Board

STMPE1208S, STM8S207K6 STM8S Touch, Capacitive Sensor Evaluation Board

Buy Now Datasheet
Stm8S, Stled316S, Touch Panel Interface, Demo Board; Kit Application Type Stmicroelectronics - 47T9211 - Newark, An Avnet Company
Chicago, IL, United States
Stm8S, Stled316S, Touch Panel Interface, Demo Board; Kit Application Type Stmicroelectronics
47T9211
Stm8S, Stled316S, Touch Panel Interface, Demo Board; Kit Application Type Stmicroelectronics 47T9211
STM8S, STLED316S, TOUCH PANEL INTERFACE, DEMO BOARD; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STMPE1208S; Application Sub Type:Capacitive Touch; Product Range:- RoHS Compliant: Yes

STM8S, STLED316S, TOUCH PANEL INTERFACE, DEMO BOARD; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STMPE1208S; Application Sub Type:Capacitive Touch; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-ICB003V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-ICB003V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-ICB003V1
BOARD EVAL CAP SENSOR STMPE1208S

BOARD EVAL CAP SENSOR STMPE1208S

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283624-STEVAL-ICB003V1 497-10042-ND 47T9211 STEVAL-ICB003V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Stm8S, Stled316S, Touch Panel Interface, Demo Board; Kit Application Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSPQ,BK276,LU,50 OHM - TB-59 - Mini-Circuits
Specs
Category Developement Board
View Details
Stripboards - 1004110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
Development Tool Break Out Board
View Details
SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details