STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-ICB002V1

Description
STMPE821 - Touch, Capacitive Sensor Evaluation Board
Request a Quote Datasheet
Description
STMPE821 - Touch, Capacitive Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-10167-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-10167-ND
Sensor Evaluation Boards 497-10167-ND
STMPE821 - Touch, Capacitive Sensor Evaluation Board

STMPE821 - Touch, Capacitive Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283731-STEVAL-ICB002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283731-STEVAL-ICB002V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283731-STEVAL-ICB002V1
Win Source Part Number: 1283731-STEVAL-ICB00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: USB Supplied Contents: Board(s) Sensing Range: 3 Button/Key Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STMPE821 Sensor Type: Touch, Capacitive Voltage - Supply: 3.3V ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10167,497-10167 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283731-STEVAL-ICB002V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: USB
Supplied Contents: Board(s)
Sensing Range: 3 Button/Key
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STMPE821
Sensor Type: Touch, Capacitive
Voltage - Supply: 3.3V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10167,497-10167
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Stm32, Capacitive Touch, Daughter Board; Kit Application Type Stmicroelectronics - 47T9210 - Newark, An Avnet Company
Chicago, IL, United States
Stm32, Capacitive Touch, Daughter Board; Kit Application Type Stmicroelectronics
47T9210
Stm32, Capacitive Touch, Daughter Board; Kit Application Type Stmicroelectronics 47T9210
STM32, CAPACITIVE TOUCH, DAUGHTER BOARD; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STMPE821; Application Sub Type:Capacitive Touch; Kit Contents:Board Only RoHS Compliant: Yes

STM32, CAPACITIVE TOUCH, DAUGHTER BOARD; Kit Application Type:Sensing - Touch, Proximity; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STMPE821; Application Sub Type:Capacitive Touch; Kit Contents:Board Only RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-ICB002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-ICB002V1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-ICB002V1
BOARD EVAL TOUCH STM32/STMPE821

BOARD EVAL TOUCH STM32/STMPE821

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10167-ND 1283731-STEVAL-ICB002V1 47T9210 STEVAL-ICB002V1
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Stm32, Capacitive Touch, Daughter Board; Kit Application Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller Capacitive Touch
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCM2-33X,DB1627,50 OHM - TB-654+ - Mini-Circuits
Specs
Category Developement Board
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Development Tool Accessories - 1883273 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details