STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-IAS001V1

Description
ST7FLITE39, STM1403 Security Keypad (MCU Based) Reference Design Evaluation Board
Request a Quote Datasheet
Description
ST7FLITE39, STM1403 Security Keypad (MCU Based) Reference Design Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-6398-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-6398-ND
Evaluation and Demonstration Boards and Kits 497-6398-ND
ST7FLITE39, STM1403 Security Keypad (MCU Based) Reference Design Evaluation Board

ST7FLITE39, STM1403 Security Keypad (MCU Based) Reference Design Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284478-STEVAL-IAS001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284478-STEVAL-IAS001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284478-STEVAL-IAS001V1
Win Source Part Number: 1284478-STEVAL-IAS00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Bulk Standard Package: 1 Function: Security Keypad (MCU Based) Supplied Contents: Board(s) Primary Attributes: 4x3 Key Matrix, Intrusion Detection Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FLITE39, STM1403 Secondary Attributes: Graphical User Interface, RS-232 Interface ECCN: 3B992 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-6398,STEVAL-IAS 001V1,497-6398 Product Status: Obsolete

Win Source Part Number: 1284478-STEVAL-IAS001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Reference Design
Package: Bulk
Standard Package: 1
Function: Security Keypad (MCU Based)
Supplied Contents: Board(s)
Primary Attributes: 4x3 Key Matrix, Intrusion Detection
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FLITE39, STM1403
Secondary Attributes: Graphical User Interface, RS-232 Interface
ECCN: 3B992
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-6398,STEVAL-IAS001V1,497-6398
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IAS001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IAS001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IAS001V1
BOARD EVAL ST7FLITE39/STM1403

BOARD EVAL ST7FLITE39/STM1403

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6398-ND 1284478-STEVAL-IAS001V1 STEVAL-IAS001V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB, MNA-3A+, DQ849, 50 OHM - TB-186-3A+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTS3035EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details