STMicroelectronics, Inc. Communication & Wireless Development Tools STEVAL-FKI868V2

Description
STEVAL-FKI868V2, Sub 1GHz Dev Kit S2-LP
Request a Quote Datasheet
Description
STEVAL-FKI868V2, Sub 1GHz Dev Kit S2-LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication & Wireless Development Tools - 1962547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
1962547
Communication & Wireless Development Tools 1962547
STEVAL-FKI868V2, Sub 1GHz Dev Kit S2-LP

STEVAL-FKI868V2, Sub 1GHz Dev Kit S2-LP

Supplier's Site
RF, RFID, Wireless Evaluation Boards - 497-STEVAL-FKI868V2-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
497-STEVAL-FKI868V2-ND
RF, RFID, Wireless Evaluation Boards 497-STEVAL-FKI868V2-ND
S2-LP - Transceiver Evaluation Board

S2-LP - Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283263-STEVAL-FKI868V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283263-STEVAL-FKI868V2
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283263-STEVAL-FKI868V2
Win Source Part Number: 1283263-STEVAL-FKI86 8V2 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: S2-LP Standard Package: 1 Frequency: 860MHz ~ 940MHz Supplied Contents: Board(s) ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17940,497-17940, 497-STEVAL-FKI868V2, -1138-STEVAL-FKI868V 2 Base Product Number: STEVAL

Win Source Part Number: 1283263-STEVAL-FKI868V2
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Bulk
For Use With/Related Products: S2-LP
Standard Package: 1
Frequency: 860MHz ~ 940MHz
Supplied Contents: Board(s)
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-17940,497-17940,497-STEVAL-FKI868V2,-1138-STEVAL-FKI868V2
Base Product Number: STEVAL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1962547 497-STEVAL-FKI868V2-ND 1283263-STEVAL-FKI868V2
Product Name Communication & Wireless Development Tools RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB, JSW5-23DR-75+,MT1817, F - TB-722-5-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details