STMicroelectronics, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards STEVAL-FKI868V1

Description
Win Source Part Number: 1283262-STEVAL-FKI86 8V1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: S2-LP Standard Package: 1 Frequency: 860MHz ~ 940MHz Supplied Contents: Board(s) ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17134 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1283262-STEVAL-FKI86 8V1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: S2-LP Standard Package: 1 Frequency: 860MHz ~ 940MHz Supplied Contents: Board(s) ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17134 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283262-STEVAL-FKI868V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283262-STEVAL-FKI868V1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283262-STEVAL-FKI868V1
Win Source Part Number: 1283262-STEVAL-FKI86 8V1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver Package: Bulk For Use With/Related Products: S2-LP Standard Package: 1 Frequency: 860MHz ~ 940MHz Supplied Contents: Board(s) ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17134 RoHS Status: Not applicable

Win Source Part Number: 1283262-STEVAL-FKI868V1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver
Package: Bulk
For Use With/Related Products: S2-LP
Standard Package: 1
Frequency: 860MHz ~ 940MHz
Supplied Contents: Board(s)
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-17134
RoHS Status: Not applicable

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 497-17134-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
497-17134-ND
RF, RFID, Wireless Evaluation Boards 497-17134-ND
S2-LP - Transceiver Evaluation Board

S2-LP - Transceiver Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - STEVAL-FKI868V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
STEVAL-FKI868V1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards STEVAL-FKI868V1
EVAL BOARD FOR S2-LP

EVAL BOARD FOR S2-LP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283262-STEVAL-FKI868V1 497-17134-ND STEVAL-FKI868V1
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CDP-2-13-75-1+,TT1491,75OHM - TB-565+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Dual - AS-RTK4-X20D-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 1914227 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details