STMicroelectronics, Inc. Communication & Wireless Development Tools STEVAL-FKI001V1

Description
STEVAL-FKI001V1, BLE Sub 1GHz RF EVAL
Request a Quote Datasheet
Description
STEVAL-FKI001V1, BLE Sub 1GHz RF EVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication & Wireless Development Tools - 2085061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Communication & Wireless Development Tools
2085061
Communication & Wireless Development Tools 2085061
STEVAL-FKI001V1, BLE Sub 1GHz RF EVAL

STEVAL-FKI001V1, BLE Sub 1GHz RF EVAL

Supplier's Site
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283266-STEVAL-FKI001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283266-STEVAL-FKI001V1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283266-STEVAL-FKI001V1
Win Source Part Number: 1283266-STEVAL-FKI00 1V1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE), Sigfox Package: Bulk For Use With/Related Products: BlueNRG-1, S2-LP, WS2118 Standard Package: 1 Frequency: 860MHz ~ 940MHz, 2.4GHz Supplied Contents: Board(s) ECCN: 5A002A4 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: STMicroelectronics Other Names: -1138-STEVAL-FKI001V 1,497-18319 Base Product Number: STEVAL

Win Source Part Number: 1283266-STEVAL-FKI001V1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver; Bluetooth® Smart 4.x Low Energy (BLE), Sigfox
Package: Bulk
For Use With/Related Products: BlueNRG-1, S2-LP, WS2118
Standard Package: 1
Frequency: 860MHz ~ 940MHz, 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A002A4
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-FKI001V1,497-18319
Base Product Number: STEVAL

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 497-18319-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
497-18319-ND
RF, RFID, Wireless Evaluation Boards 497-18319-ND
BlueNRG-1, S2-LP, WS2118 - Transceiver; Bluetooth® Smart 4.x Low Energy (BLE), Sigfox Evaluation Board

BlueNRG-1, S2-LP, WS2118 - Transceiver; Bluetooth® Smart 4.x Low Energy (BLE), Sigfox Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - STEVAL-FKI001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
STEVAL-FKI001V1
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards STEVAL-FKI001V1
DUAL RADIO BLE AND SUB-1GHZ DEVE

DUAL RADIO BLE AND SUB-1GHZ DEVE

Supplier's Site
Sheung Wan, Hong Kong
RF Development Tools
STEVAL-FKI001V1
RF Development Tools STEVAL-FKI001V1
RF Development Tools Dual radio BLE and Sub-1GHz development kit for Sigfox and LPWAN protocols with BlueNRG-1 and S2-LP

RF Development Tools Dual radio BLE and Sub-1GHz development kit for Sigfox and LPWAN protocols with BlueNRG-1 and S2-LP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 2085061 1283266-STEVAL-FKI001V1 497-18319-ND STEVAL-FKI001V1 STEVAL-FKI001V1
Product Name Communication & Wireless Development Tools Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards RF Development Tools
Category Development Suite / Kit Developement Board Developement Board Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products