Win Source Part Number: 1284580-STEVAL-FCU00
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Flight Controller
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32F401
ECCN: 5A992C
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-17682
Base Product Number: STEVAL
STM32F401 Flight Controller Power Management Evaluation Board
EVAL BOARD, FLIGHT CONTROLLER TOY DRONE; Silicon Manufacturer:STMicro
Development Boards & Kits - ARM Flight controller unit evaluation board for toy drones
EVAL BRD FLIGHT CONTROLLER DRONE
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284580-STEVAL-FCU001V1 | 497-17682-ND | 45AC5631 | STEVAL-FCU001V1 | STEVAL-FCU001V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Eval Board, Flight Controller Toy Drone; Silicon Manufacturer Stmicroelectronics | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |