STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ESC002V1

Description
STSPIN32F0A Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
STSPIN32F0A Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-18362-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-18362-ND
Evaluation and Demonstration Boards and Kits 497-18362-ND
STSPIN32F0A Motor Controller/Driver Power Management Evaluation Board

STSPIN32F0A Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Power, Motor & Robotics Development Tools - 1962545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
1962545
Power, Motor & Robotics Development Tools 1962545
STEVAL-ESC002V1, Ref Design STSPIN32F0A

STEVAL-ESC002V1, Ref Design STSPIN32F0A

Supplier's Site
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284562-STEVAL-ESC002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284562-STEVAL-ESC002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284562-STEVAL-ESC002V1
Win Source Part Number: 1284562-STEVAL-ESC00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STSPIN32F0A ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics Other Names: 497-18362 Base Product Number: STEVAL

Win Source Part Number: 1284562-STEVAL-ESC002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STSPIN32F0A
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: STMicroelectronics
Other Names: 497-18362
Base Product Number: STEVAL

Buy Now Datasheet
Power Management IC Development Tools - STEVAL-ESC002V1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ESC002V1
Power Management IC Development Tools STEVAL-ESC002V1
Power Management IC Development Tools Electronic Speed Controller reference design based on STSPIN32F0A

Power Management IC Development Tools Electronic Speed Controller reference design based on STSPIN32F0A

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ESC002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ESC002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ESC002V1
MOTOR CONTROL SOLUTION EVAL BOAR

MOTOR CONTROL SOLUTION EVAL BOAR

Supplier's Site
Ref Design Board, 3-Phase Bldc Ctrl; Silicon Manufacturer Stmicroelectronics - 99AC0583 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Board, 3-Phase Bldc Ctrl; Silicon Manufacturer Stmicroelectronics
99AC0583
Ref Design Board, 3-Phase Bldc Ctrl; Silicon Manufacturer Stmicroelectronics 99AC0583
REF DESIGN BOARD, 3-PHASE BLDC CTRL; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STSPIN32F0A; Kit Application Type:Power Management - Motor Control; Application Sub Type:Three Phase DC Brushless Motor Control; Core RoHS Compliant: Yes

REF DESIGN BOARD, 3-PHASE BLDC CTRL; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STSPIN32F0A; Kit Application Type:Power Management - Motor Control; Application Sub Type:Three Phase DC Brushless Motor Control; Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18362-ND 1962545 1284562-STEVAL-ESC002V1 STEVAL-ESC002V1 STEVAL-ESC002V1 99AC0583
Product Name Evaluation and Demonstration Boards and Kits Power, Motor & Robotics Development Tools Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Ref Design Board, 3-Phase Bldc Ctrl; Silicon Manufacturer Stmicroelectronics
Category Developement Board Development Suite / Kit Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-5,DF782,50 OHM / RoHS - TB-409-5+ - Mini-Circuits
Specs
Category Developement Board
View Details
PointPerfect - RTK Starter Kit - pointperfect-starter-kit - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2018092 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details