STM32F401 Flight Controller Power Management Evaluation Board
Win Source Part Number: 1284579-STEVAL-DRONE
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Flight Controller
Supplied Contents: Board(s), Accessories
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32F401
ECCN: 5A002A1
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9503.00.0090
Mfr: STMicroelectronics
Other Names: 497-18321
Base Product Number: STEVAL
MINI DRONE KIT WITH FLIGHT CONTR
Development Boards & Kits - ARM Mini drone kit with flight controller unit, motors, propellers, frame and battery
MINI DRONE KIT, FLIGHT CONTROLLER; Silicon Manufacturer:STMicro
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-18321-ND | 1284579-STEVAL-DRONE01 | STEVAL-DRONE01 | STEVAL-DRONE01 | 94AC2216 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Development Boards & Kits - ARM | Mini Drone Kit, Flight Controller; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |