STEVAL-DPSLLCK1, 3kW Full Bridge LLC res
STM32F334 - DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Win Source Part Number: 1284258-STEVAL-DPSLL
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 48V
Current - Output: 62.5A
Voltage - Input: 375V ~ 425V
Main Purpose: DC/DC, Step Down
Power - Output: 3 kW
Supplied Contents: Board(s)
Utilized IC / Part: STM32F334
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Other Names: 497-18191
Base Product Number: STEVAL
EVAL BRD, LLC RESONANT HALF-BRIDGE CONV; Silicon Manufacturer:STMicro
EVAL BOARD FOR VIPER27
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1827771 | 497-18191-ND | 1284258-STEVAL-DPSLLCK1 | 84AC2851 | STEVAL-DPSLLCK1 |
| Product Name | Power, Motor & Robotics Development Tools | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Eval Brd, Llc Resonant Half-Bridge Conv; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |