STMicroelectronics, Inc. Power, Motor & Robotics Development Tools STEVAL-CTM009V1

Description
STEVAL-CTM009V1,Powe r Management Dev Kit
Request a Quote Datasheet
Description
STEVAL-CTM009V1,Powe r Management Dev Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Motor & Robotics Development Tools - 1961746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
1961746
Power, Motor & Robotics Development Tools 1961746
STEVAL-CTM009V1,Powe r Management Dev Kit

STEVAL-CTM009V1,Power Management Dev Kit

Supplier's Site
Evaluation and Demonstration Boards and Kits - 497-18326-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-18326-ND
Evaluation and Demonstration Boards and Kits 497-18326-ND
L6491, STH310N10F7-6, STH315N10F7-6 Motor Controller/Driver Power Management Evaluation Board

L6491, STH310N10F7-6, STH315N10F7-6 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284569-STEVAL-CTM009V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284569-STEVAL-CTM009V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284569-STEVAL-CTM009V1
Win Source Part Number: 1284569-STEVAL-CTM00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Utilized IC / Part: L6491, STH310N10F7-6, STH315N10F7-6 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-18326 Base Product Number: STEVAL

Win Source Part Number: 1284569-STEVAL-CTM009V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Utilized IC / Part: L6491, STH310N10F7-6, STH315N10F7-6
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-18326
Base Product Number: STEVAL

Buy Now Datasheet
Eval Board, Motor Control; Application Sub Type Stmicroelectronics - 94AC2215 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Motor Control; Application Sub Type Stmicroelectronics
94AC2215
Eval Board, Motor Control; Application Sub Type Stmicroelectronics 94AC2215
EVAL BOARD, MOTOR CONTROL; Application Sub Type:Motor Control; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management; Silicon Core Number:STH310N10F7-6 , STH315N10F7-6, L6491; Kit Contents:Eval Kit RoHS Compliant: Yes

EVAL BOARD, MOTOR CONTROL; Application Sub Type:Motor Control; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management; Silicon Core Number:STH310N10F7-6, STH315N10F7-6, L6491; Kit Contents:Eval Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-CTM009V1
Power Management IC Development Tools STEVAL-CTM009V1
Power Management IC Development Tools 5 kW low voltage high current inverter for industrial motor control applications

Power Management IC Development Tools 5 kW low voltage high current inverter for industrial motor control applications

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-CTM009V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-CTM009V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-CTM009V1
5 KW LOW VOLTAGE HIGH CURRENT IN

5 KW LOW VOLTAGE HIGH CURRENT IN

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1961746 497-18326-ND 1284569-STEVAL-CTM009V1 94AC2215 STEVAL-CTM009V1 STEVAL-CTM009V1
Product Name Power, Motor & Robotics Development Tools Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Eval Board, Motor Control; Application Sub Type Stmicroelectronics Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10211279-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB BFCV-5270-1+ JV1210C 50OHM - TB-945+ - Mini-Circuits
Specs
Category Developement Board
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details