STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-CDE001V1

Description
ST72F321M9T6 Web Server Interface Evaluation Board
Request a Quote Datasheet
Description
ST72F321M9T6 Web Server Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8395-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8395-ND
Evaluation and Demonstration Boards and Kits 497-8395-ND
ST72F321M9T6 Web Server Interface Evaluation Board

ST72F321M9T6 Web Server Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284636-STEVAL-CDE001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284636-STEVAL-CDE001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284636-STEVAL-CDE001V1
Win Source Part Number: 1284636-STEVAL-CDE00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Web Server Supplied Contents: Board(s) Primary Attributes: Temperature (Local and Remote) Displayed on LCD via Ethernet Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST72F321M9T6 Secondary Attributes: Provides Solution for Server-Based Temp Sensing of Many Terminals ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-8395,497-8395 Product Status: Obsolete

Win Source Part Number: 1284636-STEVAL-CDE001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Web Server
Supplied Contents: Board(s)
Primary Attributes: Temperature (Local and Remote) Displayed on LCD via Ethernet
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST72F321M9T6
Secondary Attributes: Provides Solution for Server-Based Temp Sensing of Many Terminals
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: -497-8395,497-8395
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-CDE001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-CDE001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-CDE001V1
BOARD EVAL EMB WEB SERVER ST7

BOARD EVAL EMB WEB SERVER ST7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8395-ND 1284636-STEVAL-CDE001V1 STEVAL-CDE001V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCN2-45+,FV1206-1,50 OHM - TB-380+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1793727 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details