STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-CCM006V1

Description
Win Source Part Number: 1284635-STEVAL-CCM00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Memory Package: Box Standard Package: 1 Function: Flash Supplied Contents: Board(s) Primary Attributes: NAND Flash Driver Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F103 ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14874 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284635-STEVAL-CCM00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Memory Package: Box Standard Package: 1 Function: Flash Supplied Contents: Board(s) Primary Attributes: NAND Flash Driver Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F103 ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14874 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284635-STEVAL-CCM006V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284635-STEVAL-CCM006V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284635-STEVAL-CCM006V1
Win Source Part Number: 1284635-STEVAL-CCM00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Memory Package: Box Standard Package: 1 Function: Flash Supplied Contents: Board(s) Primary Attributes: NAND Flash Driver Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F103 ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14874 Product Status: Obsolete

Win Source Part Number: 1284635-STEVAL-CCM006V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Memory
Package: Box
Standard Package: 1
Function: Flash
Supplied Contents: Board(s)
Primary Attributes: NAND Flash Driver
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32F103
ECCN: OBSOLETE
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14874
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284635-STEVAL-CCM006V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CSWA2-63DR+,99-01-1247 - TB-461+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1887095 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity Sensors - 51AC3091 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details