STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-CCM003V1

Description
STM32 Remote Camera Reference Design Evaluation Board
Request a Quote Datasheet
Description
STM32 Remote Camera Reference Design Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-10374-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10374-ND
Evaluation and Demonstration Boards and Kits 497-10374-ND
STM32 Remote Camera Reference Design Evaluation Board

STM32 Remote Camera Reference Design Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284449-STEVAL-CCM003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284449-STEVAL-CCM003V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284449-STEVAL-CCM003V1
Win Source Part Number: 1284449-STEVAL-CCM00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: S-Touch™ Type: Reference Design Package: Bulk Standard Package: 1 Function: Remote Camera Supplied Contents: Board(s) Primary Attributes: Graphic panel with ZigBee® Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 ECCN: OBSOLETE Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10374,-497-10374 ,1805-STEVAL-CCM003V 1 Product Status: Obsolete

Win Source Part Number: 1284449-STEVAL-CCM003V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: S-Touch™
Type: Reference Design
Package: Bulk
Standard Package: 1
Function: Remote Camera
Supplied Contents: Board(s)
Primary Attributes: Graphic panel with ZigBee®
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32
ECCN: OBSOLETE
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10374,-497-10374,1805-STEVAL-CCM003V1
Product Status: Obsolete

Buy Now Datasheet
Stm32, Zigbee, Graphic Panel, Demo Board; Silicon Manufacturer Stmicroelectronics - 47T9208 - Newark, An Avnet Company
Chicago, IL, United States
Stm32, Zigbee, Graphic Panel, Demo Board; Silicon Manufacturer Stmicroelectronics
47T9208
Stm32, Zigbee, Graphic Panel, Demo Board; Silicon Manufacturer Stmicroelectronics 47T9208
STM32, ZIGBEE, GRAPHIC PANEL, DEMO BOARD; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:SPZBE260; Product Range:- RoHS Compliant: Yes

STM32, ZIGBEE, GRAPHIC PANEL, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:SPZBE260; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-CCM003V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-CCM003V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-CCM003V1
BOARD DEMO STM32 GRAPHIC PANEL

BOARD DEMO STM32 GRAPHIC PANEL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10374-ND 1284449-STEVAL-CCM003V1 47T9208 STEVAL-CCM003V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Stm32, Zigbee, Graphic Panel, Demo Board; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-11R5G+ - TB-ABF-11R5G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2836131 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RFID
Ports Wireless
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - EVM-900-PRO-UFL-ND - DigiKey
Specs
Supported System Transceiver
View Details