STMicroelectronics Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-CCM002V1

Description
Win Source Part Number: 1284456-STEVAL-CCM00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Display Package: Bulk Standard Package: 1 Function: LCD Controller Supplied Contents: Board(s) Primary Attributes: 3.5" TFT-LCD Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-CCM002V1,497- 12104 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284456-STEVAL-CCM00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Display Package: Bulk Standard Package: 1 Function: LCD Controller Supplied Contents: Board(s) Primary Attributes: 3.5" TFT-LCD Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-CCM002V1,497- 12104 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284456-STEVAL-CCM002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284456-STEVAL-CCM002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284456-STEVAL-CCM002V1
Win Source Part Number: 1284456-STEVAL-CCM00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM32 Type: Display Package: Bulk Standard Package: 1 Function: LCD Controller Supplied Contents: Board(s) Primary Attributes: 3.5" TFT-LCD Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 ECCN: OBSOLETE Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-CCM002V1,497- 12104 Product Status: Obsolete

Win Source Part Number: 1284456-STEVAL-CCM002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: STM32
Type: Display
Package: Bulk
Standard Package: 1
Function: LCD Controller
Supplied Contents: Board(s)
Primary Attributes: 3.5" TFT-LCD
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32
ECCN: OBSOLETE
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVAL-CCM002V1,497-12104
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-CCM002V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-CCM002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-CCM002V1
BOARD DEMO STM32 GRAPHIC PANEL

BOARD DEMO STM32 GRAPHIC PANEL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284456-STEVAL-CCM002V1 STEVAL-CCM002V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Carrier Board for XBee Plugins - AS-ADP-USBC-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BLDCSHIELDTLE956XTOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,BLJC4-542R+,JC0603C,50OHM - TB-1015+ - Mini-Circuits
Specs
Category Developement Board
View Details