STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-CCM001V2

Description
Win Source Part Number: 1284479-STEVAL-CCM00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Bulk Standard Package: 1 Function: Remote Camera Supplied Contents: Board(s) Primary Attributes: Graphic panel with ZigBee® Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 Secondary Attributes: Touchscreen, 3-Axis MEMS Device, TFT Screen ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10375,-497-10375 ,STEVALCCM001V2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284479-STEVAL-CCM00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Bulk Standard Package: 1 Function: Remote Camera Supplied Contents: Board(s) Primary Attributes: Graphic panel with ZigBee® Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 Secondary Attributes: Touchscreen, 3-Axis MEMS Device, TFT Screen ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10375,-497-10375 ,STEVALCCM001V2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284479-STEVAL-CCM001V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284479-STEVAL-CCM001V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284479-STEVAL-CCM001V2
Win Source Part Number: 1284479-STEVAL-CCM00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Bulk Standard Package: 1 Function: Remote Camera Supplied Contents: Board(s) Primary Attributes: Graphic panel with ZigBee® Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32 Secondary Attributes: Touchscreen, 3-Axis MEMS Device, TFT Screen ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10375,-497-10375 ,STEVALCCM001V2 Product Status: Obsolete

Win Source Part Number: 1284479-STEVAL-CCM001V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Reference Design
Package: Bulk
Standard Package: 1
Function: Remote Camera
Supplied Contents: Board(s)
Primary Attributes: Graphic panel with ZigBee®
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32
Secondary Attributes: Touchscreen, 3-Axis MEMS Device, TFT Screen
ECCN: OBSOLETE
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10375,-497-10375,STEVALCCM001V2
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-10375-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10375-ND
Evaluation and Demonstration Boards and Kits 497-10375-ND
STM32 Remote Camera Reference Design Evaluation Board

STM32 Remote Camera Reference Design Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-CCM001V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-CCM001V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-CCM001V2
BOARD DEMO STM32 GRAPHIC PANEL

BOARD DEMO STM32 GRAPHIC PANEL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284479-STEVAL-CCM001V2 497-10375-ND STEVAL-CCM001V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PHA-23HLN+,DF782,50 OHM - TB-951+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1311328 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers