STMicroelectronics, Inc. Analogue Development Tools STEVAL-CCA042V1

Description
STEVAL-CCA042V1, Analogue Dev Kit
Request a Quote Datasheet
Description
STEVAL-CCA042V1, Analogue Dev Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Development Tools - 1961743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue Development Tools
1961743
Analogue Development Tools 1961743
STEVAL-CCA042V1, Analogue Dev Kit

STEVAL-CCA042V1, Analogue Dev Kit

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1284337-STEVAL-CCA042V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1284337-STEVAL-CCA042V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1284337-STEVAL-CCA042V1
Win Source Part Number: 1284337-STEVAL-CCA04 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TDA7491HV Max Output Power x Channels @ Load: 20W x 2 @ 8Ohm Board Type: Fully Populated Voltage - Supply: 5V ~ 18V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-13634 Base Product Number: STEVAL

Win Source Part Number: 1284337-STEVAL-CCA042V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Bulk
Standard Package: 1
Output Type: 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TDA7491HV
Max Output Power x Channels @ Load: 20W x 2 @ 8Ohm
Board Type: Fully Populated
Voltage - Supply: 5V ~ 18V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13634
Base Product Number: STEVAL

Buy Now Datasheet
Audio Amplifier Evaluation Boards - 497-13634-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
497-13634-ND
Audio Amplifier Evaluation Boards 497-13634-ND
TDA7491HV - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

TDA7491HV - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
STEVAL-CCA042V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards STEVAL-CCA042V1
BOARD EVAL FOR TDA7491HV

BOARD EVAL FOR TDA7491HV

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1961743 1284337-STEVAL-CCA042V1 497-13634-ND STEVAL-CCA042V1
Product Name Analogue Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Development Suite / Kit Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RENAMED TO TB-ERA-8SM+ - TB-408-8+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Module, I2C, 5-95%rh, Pth; Kit Application Type Te Connectivity Sensors - 51AC2648 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details
Power, Motor & Robotics Development Tools - 2651117 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details