Manufacturer: STMicroelectronics
Win Source Part Number: 795580-STEVAL-CCA040
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 22 V
Amplifier Type: Class AB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: STA540SAN
Max Output Power x Channels @ Load: 26W x 2 @ 4 Ohm; 10W x 4 @ 4 Ohm
Family Name: STEVAL-CCA040V1
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 795580-STEVAL-CCA040V1 |
| Product Name | Evaluation Boards - Audio Amplifiers - STEVAL-CCA040V1 |
| Supply Voltage (VS) | 8 to 22 volts |