TS4990 - 1-Channel (Mono) Output Class AB Audio Amplifier Evaluation Board
Win Source Part Number: 1284339-STEVAL-CCA03
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Output Type: 1-Channel (Mono)
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: TS4990
Max Output Power x Channels @ Load: 1.2W x 1 @ 8Ohm
Board Type: Fully Populated
Voltage - Supply: 2.2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13057,STEVALCCA0
Base Product Number: STEVAL
STEVAL-CCA037V1, Analogue Dev Kit
EVALUATION BOARD, AUDIO AMPLIFIER; Silicon Manufacturer:STMicro
BOARD DEMO FOR TS4990
Audio IC Development Tools TS4990IQT Amp BRD 2.2 to 5.5V 1.2W BRD
| DigiKey | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-STEVAL-CCA037V1-ND | 1284339-STEVAL-CCA037V1 | 1961742 | 43W6430 | STEVAL-CCA037V1 | STEVAL-CCA037V1 |
| Product Name | Audio Amplifier Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers | Analogue Development Tools | Evaluation Board, Audio Amplifier; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards | Audio IC Development Tools |
| Manufacturer | STMICROELECTRONICS; Other | STMicroelectronics; Other |