Manufacturer: STMicroelectronics
Win Source Part Number: 795577-STEVAL-CCA030
Series: Sound Terminal
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 5 V ~ 26 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: STA350BW
Max Output Power x Channels @ Load: 50W x 2 @ 6 Ohm
Family Name: STEVAL-CCA030V1
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 795577-STEVAL-CCA030V1 |
| Product Name | Evaluation Boards - Audio Amplifiers - STEVAL-CCA030V1 |
| Supply Voltage (VS) | 5 to 26 volts |