Manufacturer: STMicroelectronics
Win Source Part Number: 796570-STEVAL-CCA029
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 5 V ~ 14 V
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TDA7491LP
Max Output Power x Channels @ Load: 5W x 2 @ 8 Ohm
Family Name: STEVAL-CCA029V1
Board Type: Fully Populated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 21, 2011
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 796570-STEVAL-CCA029V1 |
| Product Name | Evaluation Boards - Audio Amplifiers - STEVAL-CCA029V1 |
| Supply Voltage (VS) | 5 to 14 volts |