Win Source Part Number: 1284338-STEVAL-CCA02
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Output Type: 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TDA7491P
Max Output Power x Channels @ Load: 10W x 2 @ 6Ohm
Board Type: Fully Populated
Voltage - Supply: 5V ~ 18V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12928
Base Product Number: STEVAL
TDA7491P - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Audio IC Development Tools TDA7491P Audio Demo 10W + 10W Class D
BOARD EVAL FOR TDA7491P
EVALUATION BOARD, AUDIO AMP-CLASS D; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284338-STEVAL-CCA028V1 | 497-12928-ND | STEVAL-CCA028V1 | STEVAL-CCA028V1 | 43W6428 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers | Audio Amplifier Evaluation Boards | Audio IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards | Evaluation Board, Audio Amp-Class D; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board |