STMicroelectronics, Inc. Audio Amplifier Evaluation Boards STEVAL-CCA025V1

Description
TS4621E - Headphones, 2-Channel (Stereo) Output Class G Audio Amplifier Evaluation Board
Request a Quote Datasheet
Description
TS4621E - Headphones, 2-Channel (Stereo) Output Class G Audio Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier Evaluation Boards - 497-11034-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
497-11034-ND
Audio Amplifier Evaluation Boards 497-11034-ND
TS4621E - Headphones, 2-Channel (Stereo) Output Class G Audio Amplifier Evaluation Board

TS4621E - Headphones, 2-Channel (Stereo) Output Class G Audio Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1284336-STEVAL-CCA025V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1284336-STEVAL-CCA025V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1284336-STEVAL-CCA025V1
Win Source Part Number: 1284336-STEVAL-CCA02 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Bulk Standard Package: 1 Output Type: Headphones, 2-Channel (Stereo) Amplifier Type: Class G Supplied Contents: Board(s) Utilized IC / Part: TS4621E Board Type: Fully Populated Voltage - Supply: 2.3V ~ 4.8V ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALCCA025V1,497-1 1034,-497-11034 Base Product Number: STEVAL Product Status: Not For New Designs

Win Source Part Number: 1284336-STEVAL-CCA025V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Bulk
Standard Package: 1
Output Type: Headphones, 2-Channel (Stereo)
Amplifier Type: Class G
Supplied Contents: Board(s)
Utilized IC / Part: TS4621E
Board Type: Fully Populated
Voltage - Supply: 2.3V ~ 4.8V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALCCA025V1,497-11034,-497-11034
Base Product Number: STEVAL
Product Status: Not For New Designs

Buy Now Datasheet
Headphone Amp, Class G, I2C, Demo Board; Silicon Manufacturer Stmicroelectronics - 47T9205 - Newark, An Avnet Company
Chicago, IL, United States
Headphone Amp, Class G, I2C, Demo Board; Silicon Manufacturer Stmicroelectronics
47T9205
Headphone Amp, Class G, I2C, Demo Board; Silicon Manufacturer Stmicroelectronics 47T9205
HEADPHONE AMP, CLASS G, I2C, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:TS4621E; Kit Application Type:Amplifier; Application Sub Type:Stereo Headphone Amplifier; Kit Contents:Board Only; Product Range:- RoHS Compliant: Yes

HEADPHONE AMP, CLASS G, I2C, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:TS4621E; Kit Application Type:Amplifier; Application Sub Type:Stereo Headphone Amplifier; Kit Contents:Board Only; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
STEVAL-CCA025V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards STEVAL-CCA025V1
BOARD DEMO HEADPHONE TS4621

BOARD DEMO HEADPHONE TS4621

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11034-ND 1284336-STEVAL-CCA025V1 47T9205 STEVAL-CCA025V1
Product Name Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Headphone Amp, Class G, I2C, Demo Board; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB, JSPQ, BK276, SD, 50 OHM - TB-444+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1914227 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details