TS472 Microphone Pre-Amp Audio Evaluation Board
Win Source Part Number: 1284676-STEVAL-CCA02
Category: Development Boards, Kits, Programmers>Evaluati
Type: Audio
Package: Box
Standard Package: 1
Function: Microphone Pre-Amp
Supplied Contents: Board(s)
Primary Attributes: Microphone Pre-Amp, 2V Bias Output, Standby (1uA Max)
Embedded: No
Utilized IC / Part: TS472
Secondary Attributes: 2.2 ~ 5.5V, 2kV ESD Protection, Fully Differential In/Out
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALCCA023V1,STEVA
Base Product Number: STEVAL
STEVAL-CCA023V1, Analogue Dev Kit
BOARD EVAL MIC PREAMP FOR TS472
MICROPHONE PREAMPLIFIER, DEMO BOARD; Silicon Manufacturer:STMicro
DEMO BOARD, MICROPHONE PREAMPLIFIER ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-10337-ND | 1284676-STEVAL-CCA023V1 | 1961737 | STEVAL-CCA023V1 | 47T9204 | 54AH6892 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Analogue Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Microphone Preamplifier, Demo Board; Silicon Manufacturer Stmicroelectronics | Demo Board, Microphone Preamplifier Rohs Compliant Stmicroelectronics |
| Category | Developement Board | Developement Board | Development Suite / Kit | Developement Board | Developement Board | Developement Board |