STMicroelectronics, Inc. Op Amp Evaluation Boards STEVAL-CCA022V1

Description
DEMO BOARD FOR SINGLE OP-AMPS
Request a Quote
Description
DEMO BOARD FOR SINGLE OP-AMPS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STEVAL-CCA022V1 demonstration board is designed for characterizing single operational amplifiers in SC70 and SOT23 packages. It supports various configurations, including low-pass and high-pass Sallen-Key circuits, differential amplifiers, and both in-loop and out-of-loop compensation circuits. The board is RoHS compliant and can accommodate several operational amplifiers, such as TS507, TSV621, TSV631, and others, although the specific op-amps are not included with the board. It is suitable for engineers looking to evaluate and test operational amplifier performance in a flexible setup.

Datasheet Summary
Powered by GS/AI

The STEVAL-CCA022V1 demonstration board is designed for characterizing single operational amplifiers in SC70 and SOT23 packages. It supports various configurations, including low-pass and high-pass Sallen-Key circuits, differential amplifiers, and both in-loop and out-of-loop compensation circuits. The board is RoHS compliant and can accommodate several operational amplifiers, such as TS507, TSV621, TSV631, and others, although the specific op-amps are not included with the board. It is suitable for engineers looking to evaluate and test operational amplifier performance in a flexible setup.

Suppliers

Company
Product
Description
Supplier Links
Op Amp Evaluation Boards - 497-9086-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
497-9086-ND
Op Amp Evaluation Boards 497-9086-ND
DEMO BOARD FOR SINGLE OP-AMPS

DEMO BOARD FOR SINGLE OP-AMPS

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps - 1031315-STEVAL-CCA022V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
1031315-STEVAL-CCA022V1
Development Boards, Kits, Programmers - Evaluation Boards - Op Amps 1031315-STEVAL-CCA022V1
Win Source Part Number: 1031315-STEVAL-CCA02 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Op Amps Package: Bulk Standard Package: 1 Amplifier Type: General Purpose Supplied Contents: Board(s) Utilized IC / Part: SC-70-5, SOT-23-5 Packages Board Type: Bare (Unpopulated) Channels per IC: 1 - Single ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-9086,STEVALCCA0 22V1,497-9086 Base Product Number: STEVAL

Win Source Part Number: 1031315-STEVAL-CCA022V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Package: Bulk
Standard Package: 1
Amplifier Type: General Purpose
Supplied Contents: Board(s)
Utilized IC / Part: SC-70-5, SOT-23-5 Packages
Board Type: Bare (Unpopulated)
Channels per IC: 1 - Single
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-9086,STEVALCCA022V1,497-9086
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - STEVAL-CCA022V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
STEVAL-CCA022V1
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards STEVAL-CCA022V1
DEMO BOARD FOR SINGLE OP-AMPS

DEMO BOARD FOR SINGLE OP-AMPS

Supplier's Site
Op Amp, Sc70, Sot 23, Demo Board; Silicon Manufacturer Stmicroelectronics - 71R6981 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Sc70, Sot 23, Demo Board; Silicon Manufacturer Stmicroelectronics
71R6981
Op Amp, Sc70, Sot 23, Demo Board; Silicon Manufacturer Stmicroelectronics 71R6981
OP AMP, SC70, SOT 23, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:TS507, TSV621, TSV631, TSV911, TSV991, TS1851, TS1871, TS931, TS941, TS951, TS971, TS321; Kit Application Type:Amplifier; Product Range:- RoHS Compliant: Yes

OP AMP, SC70, SOT 23, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:TS507, TSV621, TSV631, TSV911, TSV991, TS1851, TS1871, TS931, TS941, TS951, TS971, TS321; Kit Application Type:Amplifier; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-9086-ND 1031315-STEVAL-CCA022V1 STEVAL-CCA022V1 71R6981
Product Name Op Amp Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Op Amps Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards Op Amp, Sc70, Sot 23, Demo Board; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,MMIC BALUN, DQ1225,50 OHM - TB-900+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1845076 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 17-8-2108783-1-ND - DigiKey
Specs
Supported System Antenna
View Details