STMicroelectronics, Inc. Audio Amplifier Evaluation Boards STEVAL-CCA021V1

Description
STM32F103, TS4657(TS2012, TS4962, TS472) - 1-Channel (Mono) or 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet
Description
STM32F103, TS4657(TS2012, TS4962, TS472) - 1-Channel (Mono) or 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier Evaluation Boards - 497-10338-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
497-10338-ND
Audio Amplifier Evaluation Boards 497-10338-ND
STM32F103, TS4657(TS2012, TS4962, TS472) - 1-Channel (Mono) or 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

STM32F103, TS4657(TS2012, TS4962, TS472) - 1-Channel (Mono) or 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1284343-STEVAL-CCA021V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1284343-STEVAL-CCA021V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1284343-STEVAL-CCA021V1
Win Source Part Number: 1284343-STEVAL-CCA02 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: STM32F103, TS4657(TS2012, TS4962, TS472) Max Output Power x Channels @ Load: 2.2W x 1 or 2 @ 4Ohm Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10338 Product Status: Obsolete

Win Source Part Number: 1284343-STEVAL-CCA021V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Box
Standard Package: 1
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: STM32F103, TS4657(TS2012, TS4962, TS472)
Max Output Power x Channels @ Load: 2.2W x 1 or 2 @ 4Ohm
Board Type: Fully Populated
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10338
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
STEVAL-CCA021V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards STEVAL-CCA021V1
BOARD EVAL AUDIO FOR STM32F103

BOARD EVAL AUDIO FOR STM32F103

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10338-ND 1284343-STEVAL-CCA021V1 STEVAL-CCA021V1
Product Name Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 223-1296-ND - DigiKey
Specs
Signal Type Analog
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR ABF-11R5G+ - TB-ABF-11R5G+ - Mini-Circuits
Specs
Category Developement Board
View Details