STMicroelectronics, Inc. Audio Amplifier Evaluation Boards STEVAL-CCA019V1

Description
TS4982 - 2-Channel (Stereo) with Stereo Headphones Output Class AB Audio Amplifier Evaluation Board
Request a Quote Datasheet
Description
TS4982 - 2-Channel (Stereo) with Stereo Headphones Output Class AB Audio Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier Evaluation Boards - 497-10339-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
497-10339-ND
Audio Amplifier Evaluation Boards 497-10339-ND
TS4982 - 2-Channel (Stereo) with Stereo Headphones Output Class AB Audio Amplifier Evaluation Board

TS4982 - 2-Channel (Stereo) with Stereo Headphones Output Class AB Audio Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1284345-STEVAL-CCA019V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1284345-STEVAL-CCA019V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1284345-STEVAL-CCA019V1
Win Source Part Number: 1284345-STEVAL-CCA01 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) with Stereo Headphones Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: TS4982 Max Output Power x Channels @ Load: 2W x 2 @ 4Ohm; 125mW x 2 @ 16Ohm Board Type: Fully Populated Voltage - Supply: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10339,-497-10339 Product Status: Obsolete

Win Source Part Number: 1284345-STEVAL-CCA019V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Box
Standard Package: 1
Output Type: 2-Channel (Stereo) with Stereo Headphones
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: TS4982
Max Output Power x Channels @ Load: 2W x 2 @ 4Ohm; 125mW x 2 @ 16Ohm
Board Type: Fully Populated
Voltage - Supply: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10339,-497-10339
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
STEVAL-CCA019V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards STEVAL-CCA019V1
BOARD EVAL AUDIO AMP FOR TS4982

BOARD EVAL AUDIO AMP FOR TS4982

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10339-ND 1284345-STEVAL-CCA019V1 STEVAL-CCA019V1
Product Name Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-2195851-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,MSWA,XX211,ES,50 OHM - TB-205 - Mini-Circuits
Specs
Category Developement Board
View Details