STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-CCA018V1

Description
TS4657 Audio Processing Audio Evaluation Board
Request a Quote Datasheet
Description
TS4657 Audio Processing Audio Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-10735-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10735-ND
Evaluation and Demonstration Boards and Kits 497-10735-ND
TS4657 Audio Processing Audio Evaluation Board

TS4657 Audio Processing Audio Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284657-STEVAL-CCA018V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284657-STEVAL-CCA018V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284657-STEVAL-CCA018V1
Win Source Part Number: 1284657-STEVAL-CCA01 8V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Audio Package: Box Standard Package: 1 Function: Audio Processing Supplied Contents: Board(s) Primary Attributes: I²S, Right- or Left-Justified Embedded: No Utilized IC / Part: TS4657 Secondary Attributes: 3V ~ 5.5V Supply ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALCCA018V1,497-1 0735,-497-10735 Product Status: Obsolete

Win Source Part Number: 1284657-STEVAL-CCA018V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Box
Standard Package: 1
Function: Audio Processing
Supplied Contents: Board(s)
Primary Attributes: I²S, Right- or Left-Justified
Embedded: No
Utilized IC / Part: TS4657
Secondary Attributes: 3V ~ 5.5V Supply
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALCCA018V1,497-10735,-497-10735
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-CCA018V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-CCA018V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-CCA018V1
EVAL BOARD A/D TS4657

EVAL BOARD A/D TS4657

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10735-ND 1284657-STEVAL-CCA018V1 STEVAL-CCA018V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RENAMED TO TB-ERA-8SM+ - TB-408-8+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1793722 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details