STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-CCA014V1

Description
TSH345 Amplifier, Triple Video Evaluation Board
Request a Quote Datasheet
Description
TSH345 Amplifier, Triple Video Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8933-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8933-ND
Evaluation and Demonstration Boards and Kits 497-8933-ND
TSH345 Amplifier, Triple Video Evaluation Board

TSH345 Amplifier, Triple Video Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284601-STEVAL-CCA014V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284601-STEVAL-CCA014V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284601-STEVAL-CCA014V1
Win Source Part Number: 1284601-STEVAL-CCA01 4V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Video Package: Box Standard Package: 1 Function: Amplifier, Triple Supplied Contents: Board(s) Primary Attributes: Gain 6dB, Buffer with Filter Embedded: No Utilized IC / Part: TSH345 Secondary Attributes: 4.5V ~ 5.5V, No Input Capacitor Required ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-8933,STEVALCCA01 4V1,-497-8933 Product Status: Obsolete

Win Source Part Number: 1284601-STEVAL-CCA014V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Video
Package: Box
Standard Package: 1
Function: Amplifier, Triple
Supplied Contents: Board(s)
Primary Attributes: Gain 6dB, Buffer with Filter
Embedded: No
Utilized IC / Part: TSH345
Secondary Attributes: 4.5V ~ 5.5V, No Input Capacitor Required
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-8933,STEVALCCA014V1,-497-8933
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-CCA014V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-CCA014V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-CCA014V1
BOARD VIDEO BUFF BASED ON TSH345

BOARD VIDEO BUFF BASED ON TSH345

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8933-ND 1284601-STEVAL-CCA014V1 STEVAL-CCA014V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-ACT4910EVK1-121-ND - DigiKey
Specs
Category Developement Board
Supported System Energy/Power Monitor
View Details
TB, MNA-5W+,DQ849, 50 OHM - TB-186-5W+ - Mini-Circuits
Specs
Category Developement Board
View Details
4G/LTE NTRIP - RTK Starter Kit - AS-STARTKIT-4G-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2576804 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details