STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers STEVAL-CCA013V1

Description
Win Source Part Number: 1284342-STEVAL-CCA01 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TS4961 Max Output Power x Channels @ Load: 1.95W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.4V ~ 4.3V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-8932,-497-8932 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284342-STEVAL-CCA01 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TS4961 Max Output Power x Channels @ Load: 1.95W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.4V ~ 4.3V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-8932,-497-8932 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1284342-STEVAL-CCA013V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1284342-STEVAL-CCA013V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1284342-STEVAL-CCA013V1
Win Source Part Number: 1284342-STEVAL-CCA01 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 1-Channel (Mono) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TS4961 Max Output Power x Channels @ Load: 1.95W x 1 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.4V ~ 4.3V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-8932,-497-8932 Product Status: Obsolete

Win Source Part Number: 1284342-STEVAL-CCA013V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Box
Standard Package: 1
Output Type: 1-Channel (Mono)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TS4961
Max Output Power x Channels @ Load: 1.95W x 1 @ 4Ohm
Board Type: Fully Populated
Voltage - Supply: 2.4V ~ 4.3V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-8932,-497-8932
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284342-STEVAL-CCA013V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
TB,PHA-202+,DL1636,50 OHM - TB-962+ - Mini-Circuits
Specs
Category Developement Board
View Details
3 suppliers