Win Source Part Number: 1284341-STEVAL-CCA01
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Output Type: 1-Channel (Mono)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TS2007
Max Output Power x Channels @ Load: 2.8W x 1 @ 4Ohm
Board Type: Fully Populated
Voltage - Supply: 2.4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALCCA012V1,-497-
Product Status: Obsolete
TS2007 - 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
BOARD EVAL BASED ON TS2007
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284341-STEVAL-CCA012V1 | 497-9004-ND | STEVAL-CCA012V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers | Audio Amplifier Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards |
| Category | Developement Board | Developement Board |