STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers STEVAL-CCA011V1

Description
Win Source Part Number: 1284340-STEVAL-CCA01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TS2012 Max Output Power x Channels @ Load: 2.5W x 2 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-8930,497-8930,S TEVALCCA011V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284340-STEVAL-CCA01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TS2012 Max Output Power x Channels @ Load: 2.5W x 2 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-8930,497-8930,S TEVALCCA011V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1284340-STEVAL-CCA011V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1284340-STEVAL-CCA011V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1284340-STEVAL-CCA011V1
Win Source Part Number: 1284340-STEVAL-CCA01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TS2012 Max Output Power x Channels @ Load: 2.5W x 2 @ 4Ohm Board Type: Fully Populated Voltage - Supply: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-8930,497-8930,S TEVALCCA011V1 Product Status: Obsolete

Win Source Part Number: 1284340-STEVAL-CCA011V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Box
Standard Package: 1
Output Type: 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: TS2012
Max Output Power x Channels @ Load: 2.5W x 2 @ 4Ohm
Board Type: Fully Populated
Voltage - Supply: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: -497-8930,497-8930,STEVALCCA011V1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284340-STEVAL-CCA011V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products