STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-CCA010V1

Description
Win Source Part Number: 1284474-STEVAL-CCA01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Video Package: Bulk Standard Package: 1 Function: Amplifier, Single Supplied Contents: Board(s) Primary Attributes: Gain 6dB, Filter with SAG Correction Embedded: No Utilized IC / Part: TSH122 Secondary Attributes: 2.25V ~ 5V, Rail to Rail Output ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8489,1026-STEVAL -CCA010V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284474-STEVAL-CCA01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Video Package: Bulk Standard Package: 1 Function: Amplifier, Single Supplied Contents: Board(s) Primary Attributes: Gain 6dB, Filter with SAG Correction Embedded: No Utilized IC / Part: TSH122 Secondary Attributes: 2.25V ~ 5V, Rail to Rail Output ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8489,1026-STEVAL -CCA010V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284474-STEVAL-CCA010V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284474-STEVAL-CCA010V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284474-STEVAL-CCA010V1
Win Source Part Number: 1284474-STEVAL-CCA01 0V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Video Package: Bulk Standard Package: 1 Function: Amplifier, Single Supplied Contents: Board(s) Primary Attributes: Gain 6dB, Filter with SAG Correction Embedded: No Utilized IC / Part: TSH122 Secondary Attributes: 2.25V ~ 5V, Rail to Rail Output ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8489,1026-STEVAL -CCA010V1 Product Status: Obsolete

Win Source Part Number: 1284474-STEVAL-CCA010V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Video
Package: Bulk
Standard Package: 1
Function: Amplifier, Single
Supplied Contents: Board(s)
Primary Attributes: Gain 6dB, Filter with SAG Correction
Embedded: No
Utilized IC / Part: TSH122
Secondary Attributes: 2.25V ~ 5V, Rail to Rail Output
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8489,1026-STEVAL-CCA010V1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284474-STEVAL-CCA010V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PHA-23LN+,DF782,50 OHM - TB-951-23LN+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2362576 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Development Kit
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details