STMicroelectronics, Inc. Audio Amplifier Evaluation Boards STEVAL-CCA009V1

Description
TS4601 - Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Request a Quote Datasheet
Description
TS4601 - Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier Evaluation Boards - 497-8337-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
497-8337-ND
Audio Amplifier Evaluation Boards 497-8337-ND
TS4601 - Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board

TS4601 - Headphones, 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1284344-STEVAL-CCA009V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1284344-STEVAL-CCA009V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1284344-STEVAL-CCA009V1
Win Source Part Number: 1284344-STEVAL-CCA00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: Headphones, 2-Channel (Stereo) Amplifier Type: Class AB Supplied Contents: Board(s) Utilized IC / Part: TS4601 Max Output Power x Channels @ Load: 10mW x 2 @ 16Ohm Board Type: Fully Populated Voltage - Supply: 2.9V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 1026-STEVAL-CCA009V1 ,-497-8337,497-8337, 1805-STEVAL-CCA009V1 Product Status: Obsolete

Win Source Part Number: 1284344-STEVAL-CCA009V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Package: Box
Standard Package: 1
Output Type: Headphones, 2-Channel (Stereo)
Amplifier Type: Class AB
Supplied Contents: Board(s)
Utilized IC / Part: TS4601
Max Output Power x Channels @ Load: 10mW x 2 @ 16Ohm
Board Type: Fully Populated
Voltage - Supply: 2.9V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: STMicroelectronics
Other Names: 1026-STEVAL-CCA009V1,-497-8337,497-8337,1805-STEVAL-CCA009V1
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
STEVAL-CCA009V1
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards STEVAL-CCA009V1
BOARD EVAL BASED ON TS4601

BOARD EVAL BASED ON TS4601

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8337-ND 1284344-STEVAL-CCA009V1 STEVAL-CCA009V1
Product Name Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,PHA-11+,50 OHM, 50-1200 MHz - TB-566-50-11+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 286173 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 14 Bit ADC; Other
Supported System RF; 14 Bit ADC
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details