STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-CCA005V1

Description
TSH173 Amplifier, Triple Video Evaluation Board
Request a Quote Datasheet
Description
TSH173 Amplifier, Triple Video Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-8211-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8211-ND
Evaluation and Demonstration Boards and Kits 497-8211-ND
TSH173 Amplifier, Triple Video Evaluation Board

TSH173 Amplifier, Triple Video Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284602-STEVAL-CCA005V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284602-STEVAL-CCA005V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284602-STEVAL-CCA005V1
Win Source Part Number: 1284602-STEVAL-CCA00 5V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Video Package: Box Standard Package: 1 Function: Amplifier, Triple Supplied Contents: Board(s) Primary Attributes: Gain 6dB, Reconstruction Filters, 8.2MHz Embedded: No Utilized IC / Part: TSH173 Secondary Attributes: 4.5V ~ 5.5V, No Input Capacitor Required ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-8211,STEVALCCA0 05V1,497-8211 Product Status: Obsolete

Win Source Part Number: 1284602-STEVAL-CCA005V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Video
Package: Box
Standard Package: 1
Function: Amplifier, Triple
Supplied Contents: Board(s)
Primary Attributes: Gain 6dB, Reconstruction Filters, 8.2MHz
Embedded: No
Utilized IC / Part: TSH173
Secondary Attributes: 4.5V ~ 5.5V, No Input Capacitor Required
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8211,STEVALCCA005V1,497-8211
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-CCA005V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-CCA005V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-CCA005V1
BOARD EVAL BASED ON TSH173

BOARD EVAL BASED ON TSH173

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8211-ND 1284602-STEVAL-CCA005V1 STEVAL-CCA005V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,PSA-545+,CA1389,0.1-6GHZ - TB-534+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details