STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-CBP006V1

Description
Win Source Part Number: 1284450-STEVAL-CBP00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM8S Type: Power Management Package: Bulk Standard Package: 1 Function: Special Purpose, Standby PWR Management Supplied Contents: Board(s) Primary Attributes: 4-Digit, 7-Segment Display with 6 LEDs Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S105xx Secondary Attributes: 6 Switches, 4 Buttons, 1 Slider ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALCBP006V1,497-1 1069 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284450-STEVAL-CBP00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM8S Type: Power Management Package: Bulk Standard Package: 1 Function: Special Purpose, Standby PWR Management Supplied Contents: Board(s) Primary Attributes: 4-Digit, 7-Segment Display with 6 LEDs Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S105xx Secondary Attributes: 6 Switches, 4 Buttons, 1 Slider ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALCBP006V1,497-1 1069 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284450-STEVAL-CBP006V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284450-STEVAL-CBP006V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284450-STEVAL-CBP006V1
Win Source Part Number: 1284450-STEVAL-CBP00 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM8S Type: Power Management Package: Bulk Standard Package: 1 Function: Special Purpose, Standby PWR Management Supplied Contents: Board(s) Primary Attributes: 4-Digit, 7-Segment Display with 6 LEDs Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S105xx Secondary Attributes: 6 Switches, 4 Buttons, 1 Slider ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALCBP006V1,497-1 1069 Product Status: Obsolete

Win Source Part Number: 1284450-STEVAL-CBP006V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: STM8S
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Special Purpose, Standby PWR Management
Supplied Contents: Board(s)
Primary Attributes: 4-Digit, 7-Segment Display with 6 LEDs
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STM8S105xx
Secondary Attributes: 6 Switches, 4 Buttons, 1 Slider
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALCBP006V1,497-11069
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-11069-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-11069-ND
Evaluation and Demonstration Boards and Kits 497-11069-ND
STM8S105xx Special Purpose, Standby PWR Management Power Management Evaluation Board

STM8S105xx Special Purpose, Standby PWR Management Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-CBP006V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-CBP006V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-CBP006V1
BOARD DEMO UNIPWR STM8S MCU

BOARD DEMO UNIPWR STM8S MCU

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284450-STEVAL-CBP006V1 497-11069-ND STEVAL-CBP006V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB,PHA-23HLN+,DF782,50 OHM - TB-951+ - Mini-Circuits
Specs
Category Developement Board
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details