STMicroelectronics Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-CBP001V2

Description
Win Source Part Number: 1284642-STEVAL-CBP00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Front Panel Controller, VFD Supplied Contents: Board(s) Primary Attributes: 17 Segment 11 Digit VFD, 15 Programmable Front Panel Keys Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STFPC311 Secondary Attributes: 2 Switches, 4 LEDs, IR Connector for Remote Control ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6454 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284642-STEVAL-CBP00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Front Panel Controller, VFD Supplied Contents: Board(s) Primary Attributes: 17 Segment 11 Digit VFD, 15 Programmable Front Panel Keys Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STFPC311 Secondary Attributes: 2 Switches, 4 LEDs, IR Connector for Remote Control ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6454 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284642-STEVAL-CBP001V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284642-STEVAL-CBP001V2
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284642-STEVAL-CBP001V2
Win Source Part Number: 1284642-STEVAL-CBP00 1V2 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Front Panel Controller, VFD Supplied Contents: Board(s) Primary Attributes: 17 Segment 11 Digit VFD, 15 Programmable Front Panel Keys Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STFPC311 Secondary Attributes: 2 Switches, 4 LEDs, IR Connector for Remote Control ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6454 Product Status: Obsolete

Win Source Part Number: 1284642-STEVAL-CBP001V2
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Front Panel Controller, VFD
Supplied Contents: Board(s)
Primary Attributes: 17 Segment 11 Digit VFD, 15 Programmable Front Panel Keys
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STFPC311
Secondary Attributes: 2 Switches, 4 LEDs, IR Connector for Remote Control
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-6454
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-CBP001V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-CBP001V2
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-CBP001V2
BOARD EVAL BASED ON STFPC311

BOARD EVAL BASED ON STFPC311

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284642-STEVAL-CBP001V2 STEVAL-CBP001V2
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 994-1040-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY3295-TTBRIDGE-ND - DigiKey
Specs
Category Developement Board
Supported System Touch Screen Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details