LNBH25 - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1284267-STEVAL-CBL01
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Boost
Voltage - Input: 8V ~ 16V
Main Purpose: Special Purpose DC/DC, LNB
Supplied Contents: Board(s)
Utilized IC / Part: LNBH25
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14504
Base Product Number: STEVAL
Product Status: Obsolete
BOARD EVAL LNB DISEQC LNBH25L
Power Management IC Development Tools Single LNB supply and control IC DiSEqC 1.x compliant based on the LNBH25L
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-14504-ND | 1284267-STEVAL-CBL013V1 | STEVAL-CBL013V1 | STEVAL-CBL013V1 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools |
| Supported System | Power; Special Purpose DC/DC, LNB |