STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-CBL012V1

Description
Win Source Part Number: 1284300-STEVAL-CBL01 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 16V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH26 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14505 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284300-STEVAL-CBL01 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 16V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH26 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14505 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284300-STEVAL-CBL012V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284300-STEVAL-CBL012V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284300-STEVAL-CBL012V1
Win Source Part Number: 1284300-STEVAL-CBL01 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 16V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH26 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-14505 Base Product Number: STEVAL

Win Source Part Number: 1284300-STEVAL-CBL012V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Boost
Voltage - Input: 8V ~ 16V
Main Purpose: Special Purpose DC/DC, LNB
Supplied Contents: Board(s)
Utilized IC / Part: LNBH26
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-14505
Base Product Number: STEVAL

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-14505-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-14505-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-14505-ND
LNBH26 - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board

LNBH26 - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-CBL012V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-CBL012V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-CBL012V1
BOARD EVAL LNB DISEQC LNBH26

BOARD EVAL LNB DISEQC LNBH26

Supplier's Site
Power Management IC Development Tools - STEVAL-CBL012V1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-CBL012V1
Power Management IC Development Tools STEVAL-CBL012V1
Power Management IC Development Tools Dual LNB supply and control IC DiSEqC 2.0 compliant based on the LNBH26

Power Management IC Development Tools Dual LNB supply and control IC DiSEqC 2.0 compliant based on the LNBH26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284300-STEVAL-CBL012V1 497-14505-ND STEVAL-CBL012V1 STEVAL-CBL012V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2863998 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
TB,MAR-7SM,WW107,50 OHM / RoHS - TB-411-7+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3654-P03 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 1.1 Host/Controller
View Details