STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-CBL011V1

Description
Win Source Part Number: 1284299-STEVAL-CBL01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 15V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH26 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-CBL011V1,497- 14111,-1138-STEVAL-C BL011V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284299-STEVAL-CBL01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 15V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH26 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-CBL011V1,497- 14111,-1138-STEVAL-C BL011V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284299-STEVAL-CBL011V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284299-STEVAL-CBL011V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284299-STEVAL-CBL011V1
Win Source Part Number: 1284299-STEVAL-CBL01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Voltage - Input: 8V ~ 15V Main Purpose: Special Purpose DC/DC, LNB Supplied Contents: Board(s) Utilized IC / Part: LNBH26 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-CBL011V1,497- 14111,-1138-STEVAL-C BL011V1 Base Product Number: STEVAL

Win Source Part Number: 1284299-STEVAL-CBL011V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Boost
Voltage - Input: 8V ~ 15V
Main Purpose: Special Purpose DC/DC, LNB
Supplied Contents: Board(s)
Utilized IC / Part: LNBH26
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVAL-CBL011V1,497-14111,-1138-STEVAL-CBL011V1
Base Product Number: STEVAL

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-14111-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-14111-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-14111-ND
LNBH26 - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board

LNBH26 - Special Purpose DC/DC, LNB 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Board, Step Up Regulator; Silicon Manufacturer Stmicroelectronics - 66W7255 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Step Up Regulator; Silicon Manufacturer Stmicroelectronics
66W7255
Evaluation Board, Step Up Regulator; Silicon Manufacturer Stmicroelectronics 66W7255
EVALUATION BOARD, STEP UP REGULATOR; Silicon Manufacturer:STMicro electronics; Silicon Core Number:LNBH26; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Up Voltage Regulator; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, STEP UP REGULATOR; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:LNBH26; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Up Voltage Regulator; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-CBL011V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-CBL011V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-CBL011V1
BOARD EVAL FOR LNBH26

BOARD EVAL FOR LNBH26

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284299-STEVAL-CBL011V1 497-14111-ND 66W7255 STEVAL-CBL011V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Board, Step Up Regulator; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, TRS,99-01-1618, 50 OHM - TB-789+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1743243 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details