STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-CBL007V1

Description
Win Source Part Number: 1284268-STEVAL-CBL00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Main Purpose: Special Purpose DC/DC, LNB Frequency - Switching: 220kHz Supplied Contents: Board(s) Utilized IC / Part: LNBH23 Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALCBL007V1,-497- 10601,497-10601 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284268-STEVAL-CBL00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Main Purpose: Special Purpose DC/DC, LNB Frequency - Switching: 220kHz Supplied Contents: Board(s) Utilized IC / Part: LNBH23 Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALCBL007V1,-497- 10601,497-10601 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284268-STEVAL-CBL007V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284268-STEVAL-CBL007V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284268-STEVAL-CBL007V1
Win Source Part Number: 1284268-STEVAL-CBL00 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Main Purpose: Special Purpose DC/DC, LNB Frequency - Switching: 220kHz Supplied Contents: Board(s) Utilized IC / Part: LNBH23 Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALCBL007V1,-497- 10601,497-10601 Product Status: Obsolete

Win Source Part Number: 1284268-STEVAL-CBL007V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Boost
Main Purpose: Special Purpose DC/DC, LNB
Frequency - Switching: 220kHz
Supplied Contents: Board(s)
Utilized IC / Part: LNBH23
Board Type: Fully Populated
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALCBL007V1,-497-10601,497-10601
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-10601-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-10601-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-10601-ND
LNBH23 - Special Purpose DC/DC, LNB Outputs Evaluation Board

LNBH23 - Special Purpose DC/DC, LNB Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-CBL007V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-CBL007V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-CBL007V1
BOARD DEMO LNB PS LNBH23L QFN

BOARD DEMO LNB PS LNBH23L QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284268-STEVAL-CBL007V1 497-10601-ND STEVAL-CBL007V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,EPQ-133+.DG1847,50 OHM - TB-961-133+ - Mini-Circuits
Specs
Category Developement Board
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (Unicore UM982) - AS-STARTKIT-AOGPS-AIOUM982-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Development Tool Accessories - 2305143 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details