Win Source Part Number: 1284206-STEVAL-CBL00
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Boost
Voltage - Input: 8V ~ 15V
Main Purpose: Special Purpose DC/DC, LNB
Supplied Contents: Board(s)
Utilized IC / Part: LNBH23
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALCBL005V1,497-8
Product Status: Obsolete
LNBH23 - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board
LNB POWER SUPPLY, I2C, DEMO BOARD; Silicon Manufacturer:STMicro
Power Management IC Development Tools LNB Power Supply 8 to 15V 22kHz BRD
DEMO BOARD BASED ON LNBH23
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284206-STEVAL-CBL005V1 | 497-8717-ND | 09R5839 | STEVAL-CBL005V1 | STEVAL-CBL005V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Lnb Power Supply, I2C, Demo Board; Silicon Manufacturer Stmicroelectronics | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |