STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-CBL003V1

Description
LNBH23 - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LNBH23 - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-STEVAL-CBL003V1-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-STEVAL-CBL003V1-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-STEVAL-CBL003V1-ND
LNBH23 - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board

LNBH23 - Special Purpose DC/DC, LNB 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284265-STEVAL-CBL003V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284265-STEVAL-CBL003V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284265-STEVAL-CBL003V1
Win Source Part Number: 1284265-STEVAL-CBL00 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Voltage - Output: 13V ~ 18V Voltage - Input: 8V ~ 15V Main Purpose: Special Purpose DC/DC, LNB Frequency - Switching: 220kHz Supplied Contents: Board(s) Utilized IC / Part: LNBH23 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: STMicroelectronics Other Names: 497-8336,STEVALCBL00 3V1,497-8336,497-STE VAL-CBL003V1,-1138-S TEVAL-CBL003V1 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1284265-STEVAL-CBL003V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 13V ~ 18V
Voltage - Input: 8V ~ 15V
Main Purpose: Special Purpose DC/DC, LNB
Frequency - Switching: 220kHz
Supplied Contents: Board(s)
Utilized IC / Part: LNBH23
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: STMicroelectronics
Other Names: 497-8336,STEVALCBL003V1,497-8336,497-STEVAL-CBL003V1,-1138-STEVAL-CBL003V1
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-CBL003V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-CBL003V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-CBL003V1
BOARD EVAL BASED ON LNBH23

BOARD EVAL BASED ON LNBH23

Supplier's Site
Lnb Power Supply, I2C, Demo Board; Silicon Manufacturer Stmicroelectronics - 09R5837 - Newark, An Avnet Company
Chicago, IL, United States
Lnb Power Supply, I2C, Demo Board; Silicon Manufacturer Stmicroelectronics
09R5837
Lnb Power Supply, I2C, Demo Board; Silicon Manufacturer Stmicroelectronics 09R5837
LNB POWER SUPPLY, I2C, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:LNBH23; Kit Application Type:Power Management; Application Sub Type:LNB Power Supply; Kit Contents:Board Only; Product Range:- RoHS Compliant: Yes

LNB POWER SUPPLY, I2C, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:LNBH23; Kit Application Type:Power Management; Application Sub Type:LNB Power Supply; Kit Contents:Board Only; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-STEVAL-CBL003V1-ND 1284265-STEVAL-CBL003V1 STEVAL-CBL003V1 09R5837
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Lnb Power Supply, I2C, Demo Board; Silicon Manufacturer Stmicroelectronics
Supported System Power; Special Purpose DC/DC, LNB LNB Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCN,FV1206-6,50 OHM - TB-712-D+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576771 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details