STMicroelectronics, Inc. Sensor Evaluation Boards STEVAL-BFA001V1B

Description
STM32F469 - Accelerometer, Gyroscope, Humidity, Pressure, Sound, Temperature Sensor Evaluation Board
Request a Quote Datasheet
Description
STM32F469 - Accelerometer, Gyroscope, Humidity, Pressure, Sound, Temperature Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-18170-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-18170-ND
Sensor Evaluation Boards 497-18170-ND
STM32F469 - Accelerometer, Gyroscope, Humidity, Pressure, Sound, Temperature Sensor Evaluation Board

STM32F469 - Accelerometer, Gyroscope, Humidity, Pressure, Sound, Temperature Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283717-STEVAL-BFA001V1B - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283717-STEVAL-BFA001V1B
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283717-STEVAL-BFA001V1B
Win Source Part Number: 1283717-STEVAL-BFA00 1V1B Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: STM32F469 Sensor Type: Accelerometer, Gyroscope, Humidity, Pressure, Sound, Temperature Voltage - Supply: 18V ~ 32V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: -1138-STEVAL-BFA001V 1B,497-18170 Base Product Number: STEVAL

Win Source Part Number: 1283717-STEVAL-BFA001V1B
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: STM32F469
Sensor Type: Accelerometer, Gyroscope, Humidity, Pressure, Sound, Temperature
Voltage - Supply: 18V ~ 32V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-BFA001V1B,497-18170
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
STEVAL-BFA001V1B
Multiple Function Sensor Development Tools STEVAL-BFA001V1B
Multiple Function Sensor Development Tools Predictive maintenance kit with sensors and IO-Link capability

Multiple Function Sensor Development Tools Predictive maintenance kit with sensors and IO-Link capability

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-BFA001V1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-BFA001V1B
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-BFA001V1B
COMMUNICATION AND CONNECTIVITY S

COMMUNICATION AND CONNECTIVITY S

Supplier's Site
Ref Des Kit, Monitor/predict Maintenance; Kit Application Type Stmicroelectronics - 84AC2850 - Newark, An Avnet Company
Chicago, IL, United States
Ref Des Kit, Monitor/predict Maintenance; Kit Application Type Stmicroelectronics
84AC2850
Ref Des Kit, Monitor/predict Maintenance; Kit Application Type Stmicroelectronics 84AC2850
REF DES KIT, MONITOR/PREDICT MAINTENANCE; Kit Application Type:Communication; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STM32F469AI, ISM330DLC, LPS22HB, HTS221, MP34DT05-A, L6362A, M95M01-DF; Application Sub RoHS Compliant: Yes

REF DES KIT, MONITOR/PREDICT MAINTENANCE; Kit Application Type:Communication; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STM32F469AI, ISM330DLC, LPS22HB, HTS221, MP34DT05-A, L6362A, M95M01-DF; Application Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-18170-ND 1283717-STEVAL-BFA001V1B STEVAL-BFA001V1B STEVAL-BFA001V1B 84AC2850
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Multiple Function Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Ref Des Kit, Monitor/predict Maintenance; Kit Application Type Stmicroelectronics
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

TB,PSA-5455+,CA1389,0.05-4 GHZ - TB-534-5+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2863999 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; 802.11 b/g/n
Ports Wireless
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRC-ND - DigiKey
Specs
Supported System Transceiver
View Details