STMicroelectronics, Inc. Sensor Development Tools STEVAL-BCN002V1B

Description
STEVAL-BCN002V1B, Sensor Dev Kit BlueNRG
Request a Quote Datasheet
Description
STEVAL-BCN002V1B, Sensor Dev Kit BlueNRG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Development Tools - 1962541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor Development Tools
1962541
Sensor Development Tools 1962541
STEVAL-BCN002V1B, Sensor Dev Kit BlueNRG

STEVAL-BCN002V1B, Sensor Dev Kit BlueNRG

Supplier's Site
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283268-STEVAL-BCN002V1B - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283268-STEVAL-BCN002V1B
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283268-STEVAL-BCN002V1B
Win Source Part Number: 1283268-STEVAL-BCN00 2V1B Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Transceiver; Bluetooth® 5 Package: Bulk For Use With/Related Products: BlueNRG-2 Standard Package: 1 Frequency: 2.4GHz Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-18387 Base Product Number: STEVAL

Win Source Part Number: 1283268-STEVAL-BCN002V1B
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver; Bluetooth® 5
Package: Bulk
For Use With/Related Products: BlueNRG-2
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-18387
Base Product Number: STEVAL

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 497-18387-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
497-18387-ND
RF, RFID, Wireless Evaluation Boards 497-18387-ND
BlueNRG-2 - Transceiver; Bluetooth® 5 Evaluation Board

BlueNRG-2 - Transceiver; Bluetooth® 5 Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - STEVAL-BCN002V1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
STEVAL-BCN002V1B
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards STEVAL-BCN002V1B
BLUENRG-TILE - BLUETOOTH LE ENAB

BLUENRG-TILE - BLUETOOTH LE ENAB

Supplier's Site
Dev Kit, Bluetooth Low Energy/soc; Kit Application Type Stmicroelectronics - 99AC0582 - Newark, An Avnet Company
Chicago, IL, United States
Dev Kit, Bluetooth Low Energy/soc; Kit Application Type Stmicroelectronics
99AC0582
Dev Kit, Bluetooth Low Energy/soc; Kit Application Type Stmicroelectronics 99AC0582
DEV KIT, BLUETOOTH LOW ENERGY/SOC; Kit Application Type:Sensor; Silicon Manufacturer:STMicro electronics; Silicon Core Number:BlueNRG-2, BALF-NRG-02D3, LSM6DSO, LIS2MDL, VL53L1X, MP34DT05TR-A, LPS22HH, HTS221; Application Sub RoHS Compliant: Yes

DEV KIT, BLUETOOTH LOW ENERGY/SOC; Kit Application Type:Sensor; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:BlueNRG-2, BALF-NRG-02D3, LSM6DSO, LIS2MDL, VL53L1X, MP34DT05TR-A, LPS22HH, HTS221; Application Sub RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
STEVAL-BCN002V1B
Multiple Function Sensor Development Tools STEVAL-BCN002V1B
Multiple Function Sensor Development Tools BlueNRG-Tile - Bluetooth LE enabled sensor node development kit

Multiple Function Sensor Development Tools BlueNRG-Tile - Bluetooth LE enabled sensor node development kit

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1962541 1283268-STEVAL-BCN002V1B 497-18387-ND STEVAL-BCN002V1B 99AC0582 STEVAL-BCN002V1B
Product Name Sensor Development Tools Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards Dev Kit, Bluetooth Low Energy/soc; Kit Application Type Stmicroelectronics Multiple Function Sensor Development Tools
Category Development Suite / Kit Developement Board Developement Board Developement Board Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB,MSWA,XX211,ES,50 OHM - TB-205 - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1845098 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details