STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-3DP001V1

Description
L6474 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
L6474 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-16536-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-16536-ND
Evaluation and Demonstration Boards and Kits 497-16536-ND
L6474 Motor Controller/Driver Power Management Evaluation Board

L6474 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284503-STEVAL-3DP001V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284503-STEVAL-3DP001V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284503-STEVAL-3DP001V1
Win Source Part Number: 1284503-STEVAL-3DP00 1V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Primary Attributes: 3D Printers Utilized IC / Part: L6474 Secondary Attributes: On-Board LEDs ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics Other Names: 497-16536 Base Product Number: STEVAL Product Status: Obsolete

Win Source Part Number: 1284503-STEVAL-3DP001V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Primary Attributes: 3D Printers
Utilized IC / Part: L6474
Secondary Attributes: On-Board LEDs
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: STMicroelectronics
Other Names: 497-16536
Base Product Number: STEVAL
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-3DP001V1
Power Management IC Development Tools STEVAL-3DP001V1
Power Management IC Development Tools Evaluation board for 3D printer

Power Management IC Development Tools Evaluation board for 3D printer

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-3DP001V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-3DP001V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-3DP001V1
EVAL BOARD FOR L6474

EVAL BOARD FOR L6474

Supplier's Site
Ref Design Brd, 3D Printer Driver; Silicon Manufacturer Stmicroelectronics - 97Y9549 - Newark, An Avnet Company
Chicago, IL, United States
Ref Design Brd, 3D Printer Driver; Silicon Manufacturer Stmicroelectronics
97Y9549
Ref Design Brd, 3D Printer Driver; Silicon Manufacturer Stmicroelectronics 97Y9549
REF DESIGN BRD, 3D PRINTER DRIVER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STM32F103CBT6 , STM32F401VE, SPWF01SA, L6474H; Kit Application Type:Drivers; Application Sub Type:3D Printer; Core Architecture:ARM; Core RoHS Compliant: Yes

REF DESIGN BRD, 3D PRINTER DRIVER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STM32F103CBT6, STM32F401VE, SPWF01SA, L6474H; Kit Application Type:Drivers; Application Sub Type:3D Printer; Core Architecture:ARM; Core RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16536-ND 1284503-STEVAL-3DP001V1 STEVAL-3DP001V1 STEVAL-3DP001V1 97Y9549
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Ref Design Brd, 3D Printer Driver; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TAMP, JQ1362, 50 OHM - TB-468+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 1892285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details