STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-1PS02B

Description
ST1PS02 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
ST1PS02 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-STEVAL-1PS02B-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-STEVAL-1PS02B-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-STEVAL-1PS02B-ND
ST1PS02 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

ST1PS02 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284253-STEVAL-1PS02B - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284253-STEVAL-1PS02B
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284253-STEVAL-1PS02B
Win Source Part Number: 1284253-STEVAL-1PS02 B Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V ~ 2.5V Current - Output: 400mA Voltage - Input: 1.8V ~ 5.5V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: ST1PS02 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Other Names: 497-STEVAL-1PS02B Base Product Number: 1PS02B

Win Source Part Number: 1284253-STEVAL-1PS02B
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.8V ~ 2.5V
Current - Output: 400mA
Voltage - Input: 1.8V ~ 5.5V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: ST1PS02
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-STEVAL-1PS02B
Base Product Number: 1PS02B

Buy Now Datasheet
Eval Board, Synchronous Buck Converter Rohs Compliant Stmicroelectronics - 77AH0246 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Synchronous Buck Converter Rohs Compliant Stmicroelectronics
77AH0246
Eval Board, Synchronous Buck Converter Rohs Compliant Stmicroelectronics 77AH0246
EVAL BOARD, SYNCHRONOUS BUCK CONVERTER ROHS COMPLIANT: YES

EVAL BOARD, SYNCHRONOUS BUCK CONVERTER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-STEVAL-1PS02B-ND 1284253-STEVAL-1PS02B 77AH0246
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Eval Board, Synchronous Buck Converter Rohs Compliant Stmicroelectronics
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,PHA-22+,DL1020,50 OHM - TB-561-22+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details