ST1PS01 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1284251-STEVAL-1PS01
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.9V ~ 2.8V
Current - Output: 400mA
Voltage - Input: 1.8V ~ 5.5V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: ST1PS01
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Other Names: 497-19444,-1138-STEV
Base Product Number: STEVAL
EVALUATION BOARD BASED ON ST1PS0
EVAL BOARD, SYNC BUCK CONVERTER; Silicon Manufacturer:STMicro
Power Management IC Development Tools Evaluation board based on ST1PS01AJR 400 mA nano-quiescent synchronous step-down converter STEVAL-1PS01AJR
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-19444-ND | 1284251-STEVAL-1PS01AJR | STEVAL-1PS01AJR | 10AH1167 | STEVAL-1PS01AJR |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Eval Board, Sync Buck Converter; Silicon Manufacturer Stmicroelectronics | Power Management IC Development Tools |
| Supported System | Power; DC/DC, Step Down | Synchronous Buck Converter |