STMicroelectronics PMIC - PMIC - Current Regulation/Management - STEF12WPUR STEF12WPUR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897942-STEF12WPUR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Electronic Fuse Regulator - 3.6A 10-DFN (3x3) Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Family Name: STEF12 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897942-STEF12WPUR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Electronic Fuse Regulator - 3.6A 10-DFN (3x3) Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Family Name: STEF12 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - STEF12WPUR - 897942-STEF12WPUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - STEF12WPUR
897942-STEF12WPUR
PMIC - PMIC - Current Regulation/Management - STEF12WPUR 897942-STEF12WPUR
Manufacturer: STMicroelectronics Win Source Part Number: 897942-STEF12WPUR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Electronic Fuse Regulator - 3.6A 10-DFN (3x3) Package: Reel - TR Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Family Name: STEF12 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 897942-STEF12WPUR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Electronic Fuse Regulator - 3.6A 10-DFN (3x3)
Package: Reel - TR
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Family Name: STEF12
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Power Management IC - 734-STEF12WPUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
734-STEF12WPUR
Power Management IC 734-STEF12WPUR
IC ELECTRONIC FUSE 10DFN Product overview: STEF12WPUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF12WPUR can be used for catalog matching and distributor lookup.

IC ELECTRONIC FUSE 10DFN Product overview: STEF12WPUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF12WPUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - STEF12WPUR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
STEF12WPUR
Current Regulation/Management STEF12WPUR
IC ELECTRONIC FUSE 12V 10DFN

IC ELECTRONIC FUSE 12V 10DFN

Supplier's Site
PMIC - Current Regulation/Management - STEF12WPUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
STEF12WPUR
PMIC - Current Regulation/Management STEF12WPUR
IC ELECTRONIC FUSE 12V 10DFN

IC ELECTRONIC FUSE 12V 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 897942-STEF12WPUR 734-STEF12WPUR STEF12WPUR STEF12WPUR
Product Name PMIC - PMIC - Current Regulation/Management - STEF12WPUR Power Management IC Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; 10-DFN (3x3) Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data