Electronic Fuse Regulator 3.6A 10-DFN (3x3)
Electronic Fuse Regulator 3.6A 10-DFN (3x3)
Electronic Fuse Regulator 3.6A 10-DFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 031172-STEF12PUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 7.6 V to 18 V
Output Current: 3.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-DFN (3x3)
Purpose: Electronic Fuse
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Electronic Fuse for 12V Line Product overview: STEF12PUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 12V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-STEF12PUR can be used for catalog matching and distributor lookup.
IC ELECTRONIC FUSE 12V 10DFN
IC ELECTRONIC FUSE 12V 10DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-11266-1-ND | 031172-STEF12PUR | 734-STEF12PUR | STEF12PUR | STEF12PUR |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - STEF12PUR | 12V Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-DFN (3x3) | Other; DFN | Other; 10-VFDFN Exposed Pad |